Habasit America Trackmate General Purpose Belts H250000385

Description
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt Special Features: Flexibility, High grip surface, Excellent tracking, Low noise applications suitable
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt Special Features: Flexibility, High grip surface, Excellent tracking, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trackmate General Purpose Belts - H250000385 - Habasit America
Suwanee, GA, United States
Trackmate General Purpose Belts
H250000385
Trackmate General Purpose Belts H250000385
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt Special Features: Flexibility, High grip surface, Excellent tracking, Low noise applications suitable

Product Group: Nonwoven Belts
Product Sub-Group: Trackmate General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt, Induction belt
Special Features: Flexibility, High grip surface, Excellent tracking, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000385
Product Name Trackmate General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt, Induction belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2240 inch (5.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
General Purpose Conveyor Belts - H100066267 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1142 inch (2.9 mm)
View Details
Balanced Weave Belting - B-18-16-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0925 lbs (0.0420 kg)
View Details