Habasit America Flame Retardant Belts H250000271

Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides
Datasheet
Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000271 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000271
Flame Retardant Belts H250000271
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides

Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Pusher belt, Diverting belt, Accumulation belt
Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000271
Product Name Flame Retardant Belts
Application Pusher belt, Diverting belt, Accumulation belt
Material RFL fabric
Thickness 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 64 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
Cleats - H090034817 - Habasit America
Habasit America
Specs
Material Polyvinyl Chloride; PVC
View Details
Balanced Flattened Section Belting - BFS-24-16-10-12 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2250 lbs (0.1020 kg)
View Details