Habasit America Energy Saving Belts H100066254

Description
Product Group: PVC Belts Product Sub-Group: Energy Saving Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt, Heavy-load conveyor belts Special Features: Antistatic, Energy saving, Flame retardant, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Energy Saving Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt, Heavy-load conveyor belts Special Features: Antistatic, Energy saving, Flame retardant, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Saving Belts - H100066254 - Habasit America
Suwanee, GA, United States
Energy Saving Belts
H100066254
Energy Saving Belts H100066254
Product Group: PVC Belts Product Sub-Group: Energy Saving Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt, Heavy-load conveyor belts Special Features: Antistatic, Energy saving, Flame retardant, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Energy Saving Belts
Main Industry Segments: Airport, Distribution centers
Applications: Transfer belt, Loading/Unloading belt, Heavy-load conveyor belts
Special Features: Antistatic, Energy saving, Flame retardant, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066254
Product Name Energy Saving Belts
Application Transfer belt, Loading/Unloading belt, Heavy-load conveyor belts
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
General Purpose Conveyor Belts - H100066167 - Habasit America
Specs
Application Infeed belt, Transfer belt, Inserting belt, Inspection/control belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1654 inch (4.2 mm)
View Details
Balanced Weave Belting - B-72-68-13-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4475 lbs (0.2029 kg)
View Details