Habasit America Flame Retardant Belts H250000259

Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Sorting belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides
Datasheet
Description
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Sorting belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000259 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000259
Flame Retardant Belts H250000259
Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Pusher belt, Sorting belt, Diverting belt, Accumulation belt Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides

Product Group: Woven Rubber Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Pusher belt, Sorting belt, Diverting belt, Accumulation belt
Special Features: Cut resistant, High strength, Impact resistant, Good lace retention, High abrasion resistance, High transversal rigidity, Low noise applications suitable, Abrasion resistant on both sides

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000259
Product Name Flame Retardant Belts
Application Pusher belt, Sorting belt, Diverting belt, Accumulation belt
Material RFL fabric
Thickness 0.1689 inch (4.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
Hi-Temperature Belts - H250000014 - Habasit America
Specs
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.5000 inch (12.7 mm)
View Details
Balanced Weave Belting - B-60-48-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2425 lbs (0.1100 kg)
View Details