Habasit America Hi-Temperature Belts H250000014

Description
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Temperature Belts - H250000014 - Habasit America
Suwanee, GA, United States
Hi-Temperature Belts
H250000014
Hi-Temperature Belts H250000014
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant

Product Group: Nonwoven Belts
Product Sub-Group: Hi-Temperature Belts
Main Industry Segments: Glass, Metal sheets and components
Applications: Metering/singulation belt
Special Features: High temperature resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000014
Product Name Hi-Temperature Belts
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Habasit® Cleandrive Belt Series CD25 - H010102852 - Habasit America
Specs
Thickness 0.0787 inch (2 mm)
View Details
 - Flat Base Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application General Purpose
Material Polyester (optional feature); Rubber (optional feature)
View Details
 - BRT18X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details