Habasit America Hi-Temperature Belts H250000000

Description
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Temperature Belts - H250000000 - Habasit America
Suwanee, GA, United States
Hi-Temperature Belts
H250000000
Hi-Temperature Belts H250000000
Product Group: Nonwoven Belts Product Sub-Group: Hi-Temperature Belts Main Industry Segments: Glass, Metal sheets and components Applications: Metering/singulation belt Special Features: High temperature resistant

Product Group: Nonwoven Belts
Product Sub-Group: Hi-Temperature Belts
Main Industry Segments: Glass, Metal sheets and components
Applications: Metering/singulation belt
Special Features: High temperature resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000000
Product Name Hi-Temperature Belts
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.3098 inch (7.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Antimicrobial Belts (HabaGUARD) - H010101294 - Habasit America
Specs
Application Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0630 inch (1.6 mm)
View Details
Balanced Weave Belting - B-42-32-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1633 lbs (0.0741 kg)
View Details