Habasit America Antimicrobial Belts (HabaGUARD) H010101294

Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Antimicrobially equipped
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Antimicrobially equipped
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antimicrobial Belts (HabaGUARD) - H010101294 - Habasit America
Suwanee, GA, United States
Antimicrobial Belts (HabaGUARD)
H010101294
Antimicrobial Belts (HabaGUARD) H010101294
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HabaGUARD) Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Antimicrobially equipped

Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HabaGUARD)
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Special Features: Antimicrobially equipped

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010101294
Product Name Antimicrobial Belts (HabaGUARD)
Application Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Solid Woven Belts - H250000224 - Habasit America
Specs
Application Air gravity/air slide membrane
Material Polyester; Polyester (PET)
Thickness 0.2201 inch (5.59 mm)
View Details
Balanced Weave Belting - B-40-10-6-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.5467 lbs (0.2479 kg)
View Details