Habasit America Flame Retardant Belts H250000

Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: High tensile strength, High transversal rigidity
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: High tensile strength, High transversal rigidity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000
Flame Retardant Belts H250000
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Diverting belt, Accumulation belt Special Features: High tensile strength, High transversal rigidity

Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Diverting belt, Accumulation belt
Special Features: High tensile strength, High transversal rigidity

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000
Product Name Flame Retardant Belts
Application Diverting belt, Accumulation belt
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1598 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Textile Conveyor Belt with EP Plies - CONTIFLEX® EP ContiTech - ContiTech AG
Specs
Application General Purpose; Heavy Industry; Steel and iron industry, Construction industry, Stones and earth, Gravel works, Cement industry, Port handling, Power stations
Width ? to 126 inch (? to 3200 mm)
View Details
Hot Oil -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Polyurethane Knitted Endless Belt - P6100 - Megadyne Americas
Specs
Application General Purpose
Material Polyurethane
Thickness 0.0354 inch (0.9000 mm)
View Details