Product Group: TPO Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Decline belt, Incline belt
Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100067572 |
| Product Name | General Purpose Belts |
| Application | Inclined Conveying; Decline belt, Incline belt |
| Material | Thermoplastic polyolefine (TPO) |
| Thickness | 0.1772 inch (4.5 mm) |