Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Horticulture
Applications: Transfer belt
Special Features: Antistatic, Flexibility, Abrasion resistant, Flexibility in all directions, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066951 |
| Product Name | General Purpose Conveyor Belts |
| Application | Transfer belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1260 inch (3.2 mm) |