Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Checkout, General conveying, Distribution centers
Applications: Sorting belt, Check-out belt
Special Features: Antistatic, Easy release, Longitudinal flexibility, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066483 |
| Product Name | General Purpose Conveyor Belts |
| Application | Sorting belt, Check-out belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0394 inch (1 mm) |