Habasit America General Purpose Conveyor Belts H100066416

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, General conveying, Distribution centers Applications: Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, General conveying, Distribution centers Applications: Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066416 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066416
General Purpose Conveyor Belts H100066416
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, General conveying, Distribution centers Applications: Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Checkout, General conveying, Distribution centers
Applications: Check-out belt
Special Features: Anti-glare, Antistatic, Easy release, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066416
Product Name General Purpose Conveyor Belts
Application Check-out belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0433 inch (1.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
 - BRT36X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details
P.25-411 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details