Habasit America General Purpose Conveyor Belts H100066399

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066399 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066399
General Purpose Conveyor Belts H100066399
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt
Special Features: Chemical resistant, Abrasion resistant, Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066399
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1260 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Habasit® Cleandrive Belt Series CD50 - H010102841 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details
Balanced Weave Belting - B-18-10-11-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1483 lbs (0.0673 kg)
View Details