Habasit America ENM-10EHDV H100066384

Description
Product Group: Various Special Belts Main Industry Segments: Textile others Applications: Vacuum belt Special Features: Dimensionally stable, High lateral stability
Datasheet
Description
Product Group: Various Special Belts Main Industry Segments: Textile others Applications: Vacuum belt Special Features: Dimensionally stable, High lateral stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENM-10EHDV - H100066384 - Habasit America
Suwanee, GA, United States
ENM-10EHDV
H100066384
ENM-10EHDV H100066384
Product Group: Various Special Belts Main Industry Segments: Textile others Applications: Vacuum belt Special Features: Dimensionally stable, High lateral stability

Product Group: Various Special Belts
Main Industry Segments: Textile others
Applications: Vacuum belt
Special Features: Dimensionally stable, High lateral stability

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066384
Product Name ENM-10EHDV
Application Vacuum belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1693 inch (4.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
ENB-9EE - H010102864 - Habasit America
Habasit America
Specs
Application Crosslapper belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.0472 inch (1.2 mm)
View Details
Balanced Weave Belting - B-30-20-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3092 lbs (0.1402 kg)
View Details