Habasit America General Purpose Belts H100066176

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066176 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066176
General Purpose Belts H100066176
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066176
Product Name General Purpose Belts
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
TMBE0593 - H100066285 - Habasit America
Habasit America
Specs
Application Treadmill belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
View Details
Balanced Flattened Section Belting - BFS-30-20-14-16 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1167 lbs (0.0529 kg)
View Details