Habasit America Flame Retardant Belts H100066380

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers Applications: Merge belt, Transfer belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers Applications: Merge belt, Transfer belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066380 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066380
Flame Retardant Belts H100066380
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers Applications: Merge belt, Transfer belt, Accumulation belt Special Features: Antistatic, Abrasion resistant, Low friction conveying side

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Distribution centers
Applications: Merge belt, Transfer belt, Accumulation belt
Special Features: Antistatic, Abrasion resistant, Low friction conveying side

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066380
Product Name Flame Retardant Belts
Application Merge belt, Transfer belt, Accumulation belt
Material Polyester; Polyester (PET)
Thickness 0.1220 inch (3.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Allveyor General Purpose Belts - H250000588 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1457 inch (3.7 mm)
Width 72 inch (1829 mm)
View Details