Product Group: Nonwoven Belts
Product Sub-Group: Trackmate General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Packaging belt
Special Features: Flexibility, Excellent tracking, Low noise applications suitable
Product Group: Nonwoven Belts
Product Sub-Group: Trackmate General Purpose Belts
Main Industry Segments: General conveying, Farming and harvesting
Special Features: Versatile, Flexibility, Wear resistant, Chemical resistant, High abrasion resistance
| Habasit America | Habasit America | |
|---|---|---|
| Product Category | Conveyor Belts | Conveyor Belts |
| Product Number | H250000301 | H250000301 |
| Product Name | Trackmate General Purpose Belts | Trackmate General Purpose Belts |
| Application | Packaging; Packaging belt | |
| Material | Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC) | Thermoplastic Alloy |
| Thickness | 0.0980 inch (2.49 mm) | 0.1000 inch (2.54 mm) |