Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Distribution centers
Applications: Check-out belt
Special Features: Abrasion resistant, Metal detection units suitable, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066374 |
| Product Name | General Purpose Conveyor Belts |
| Application | Check-out belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0748 inch (1.9 mm) |