Habasit America General Purpose Belts H100066364

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Bread Applications: Depanner belt Special Features: Robustness, Low friction running side, Absorption of shock loads
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Bread Applications: Depanner belt Special Features: Robustness, Low friction running side, Absorption of shock loads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066364 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066364
General Purpose Belts H100066364
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Bread Applications: Depanner belt Special Features: Robustness, Low friction running side, Absorption of shock loads

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Bread
Applications: Depanner belt
Special Features: Robustness, Low friction running side, Absorption of shock loads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066364
Product Name General Purpose Belts
Application Depanner belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 68 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Hi-Temperature Belts - H250000000 - Habasit America
Specs
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.3098 inch (7.87 mm)
View Details
Balanced Weave Belting - B-24-12-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3092 lbs (0.1402 kg)
View Details