Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, Distribution centers
Applications: Sorting belt, Transfer belt, Induction belt
Special Features: High grip surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066341 |
| Product Name | Premium Line Belts |
| Application | Sorting belt, Transfer belt, Induction belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0709 inch (1.8 mm) |