Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, General conveying, Distribution centers, Wood panel and boards
Applications: Bunker belt, Transfer belt, Heavy-load conveyor belts
Special Features: Antistatic, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066340 |
| Product Name | Premium Line Belts |
| Application | Bunker belt, Transfer belt, Heavy-load conveyor belts |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1299 inch (3.3 mm) |