Habasit America Premium Line Belts H100066339

Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt Special Features: Antistatic, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt Special Features: Antistatic, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Line Belts - H100066339 - Habasit America
Suwanee, GA, United States
Premium Line Belts
H100066339
Premium Line Belts H100066339
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Transfer belt, Weighing belt Special Features: Antistatic, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, General conveying, Distribution centers
Applications: Transfer belt, Weighing belt
Special Features: Antistatic, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066339
Product Name Premium Line Belts
Application Transfer belt, Weighing belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Belts - H100066260 - Habasit America
Specs
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1024 inch (2.6 mm)
View Details
Balanced Weave Belting - B-60-22-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1800 lbs (0.0816 kg)
View Details