Habasit America PNB-12EVTO H100066292

Description
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Engineered stone processing Special Features: Easy cleanability, Abrasion resistant, Chemical resistant, Hydrolysis resistant
Datasheet
Description
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Engineered stone processing Special Features: Easy cleanability, Abrasion resistant, Chemical resistant, Hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNB-12EVTO - H100066292 - Habasit America
Suwanee, GA, United States
PNB-12EVTO
H100066292
PNB-12EVTO H100066292
Product Group: Marble Belts Main Industry Segments: Marble and stone Applications: Engineered stone processing Special Features: Easy cleanability, Abrasion resistant, Chemical resistant, Hydrolysis resistant

Product Group: Marble Belts
Main Industry Segments: Marble and stone
Applications: Engineered stone processing
Special Features: Easy cleanability, Abrasion resistant, Chemical resistant, Hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066292
Product Name PNB-12EVTO
Application Engineered stone processing
Material Thermoplastic polyolefine (TPO)
Thickness 0.1063 inch (2.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
General Purpose Belts - H100066308 - Habasit America
Specs
Application Food & Beverage Processing; Transfer belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2165 inch (5.5 mm)
View Details
Balanced Weave Belting - B-24-15-10-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2183 lbs (0.0990 kg)
View Details