Habasit America Antimicrobial Belts (HyGUARD) H010100515

Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Bread, Pastry, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications Special Features: Low shrinkage, Antimicrobially equipped, High hydrolysis resistant
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Bread, Pastry, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications Special Features: Low shrinkage, Antimicrobially equipped, High hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antimicrobial Belts (HyGUARD) - H010100515 - Habasit America
Suwanee, GA, United States
Antimicrobial Belts (HyGUARD)
H010100515
Antimicrobial Belts (HyGUARD) H010100515
Product Group: TPU Belts Product Sub-Group: Antimicrobial Belts (HyGUARD) Main Industry Segments: Bread, Pastry, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications Special Features: Low shrinkage, Antimicrobially equipped, High hydrolysis resistant

Product Group: TPU Belts
Product Sub-Group: Antimicrobial Belts (HyGUARD)
Main Industry Segments: Bread, Pastry, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications
Special Features: Low shrinkage, Antimicrobially equipped, High hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100515
Product Name Antimicrobial Belts (HyGUARD)
Application Infeed belt, Outfeed belt, Oven outfeed, Cooling (line) belt, Biscuit/Cookie pre-oven applications
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Allveyor General Purpose Belts - H250000580 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1051 inch (2.67 mm)
Width 72 inch (1829 mm)
View Details
Balanced Weave Belting - B-42-32-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1633 lbs (0.0741 kg)
View Details