Habasit America Oil Resistant Belts (Habasit HySAN) H100066286

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts (Habasit HySAN) - H100066286 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts (Habasit HySAN)
H100066286
Oil Resistant Belts (Habasit HySAN) H100066286
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Reverse side coated

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts (Habasit HySAN)
Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers
Applications: Food processing/conveying belt
Special Features: Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066286
Product Name Oil Resistant Belts (Habasit HySAN)
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Cleats - H090035363 - Habasit America
Habasit America
Specs
Material TPU Polyether
View Details
Balanced Weave Belting - B-36-36-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0725 lbs (0.0329 kg)
View Details