Habasit America Flame Retardant Belts H100066283

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Letter sorting Applications: Induction belt, Power turn belt Special Features: Energy saving, Powerturn suitable, Low friction running side
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Letter sorting Applications: Induction belt, Power turn belt Special Features: Energy saving, Powerturn suitable, Low friction running side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066283 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066283
Flame Retardant Belts H100066283
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Letter sorting Applications: Induction belt, Power turn belt Special Features: Energy saving, Powerturn suitable, Low friction running side

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Letter sorting
Applications: Induction belt, Power turn belt
Special Features: Energy saving, Powerturn suitable, Low friction running side

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066283
Product Name Flame Retardant Belts
Application Induction belt, Power turn belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Antimicrobial Belts (HabaGUARD) - H010101294 - Habasit America
Specs
Application Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0630 inch (1.6 mm)
View Details
Balanced Flattened Section Belting - BFS-36-10-6-10 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4742 lbs (0.2150 kg)
View Details