Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Distribution centers, Plastics, Wood surfacing
Applications: Infeed belt, Inserting belt, Inspection/control belt
Special Features: Super grip surface, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066277 |
| Product Name | General Purpose Conveyor Belts |
| Application | Infeed belt, Inserting belt, Inspection/control belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1850 inch (4.7 mm) |