Habasit America Flame Retardant Belts H100066273

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Flame retardant, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Flame retardant, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066273 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066273
Flame Retardant Belts H100066273
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Flame retardant, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Transfer belt, Loading/Unloading belt
Special Features: Antistatic, Flame retardant, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066273
Product Name Flame Retardant Belts
Application Transfer belt, Loading/Unloading belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
Printing / Machine Tape -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Manufacturing; PowerTransmission; Pulp & Paper
Material Rubber; Tape (optional feature)
Features Perforated (optional feature); V-Guide (optional feature); Anti-Static (optional feature); Open-ended (optional feature)
View Details
Flame Retardant Belts - H250000490 - Habasit America
Specs
Application Induction belt, Power turn belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.1098 inch (2.79 mm)
View Details
 - BFG24X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose; Food & Beverage Processing
Length 1200 inch (30480 mm)
View Details