Product Group: Marble Belts
Main Industry Segments: Marble and stone
Applications: Polishing machines, Engineered stone processing
Special Features: High strength, Water resistant, Impact resistant, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066265 |
| Product Name | NAX-50EHDV |
| Application | Polishing machines, Engineered stone processing |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.3543 inch (9 mm) |