Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066260 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1024 inch (2.6 mm) |