Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Food processing/conveying
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066257 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Food processing/conveying belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0787 inch (2 mm) |