Habasit America General Purpose Conveyor Belts H100066256

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Induction belt, Power turn belt Special Features: Antistatic, Powerturn suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Induction belt, Power turn belt Special Features: Antistatic, Powerturn suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066256 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066256
General Purpose Conveyor Belts H100066256
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Induction belt, Power turn belt Special Features: Antistatic, Powerturn suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Induction belt, Power turn belt
Special Features: Antistatic, Powerturn suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066256
Product Name General Purpose Conveyor Belts
Application Induction belt, Power turn belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0945 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Cleats - H090034841 - Habasit America
Habasit America
Specs
Material TPU Polyether
View Details
Balanced Weave Belting - B-24-24-13 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2458 lbs (0.1115 kg)
View Details