Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Decline belt, Incline belt, Check-in belt
Special Features: Antistatic, Flame retardant, Absorption of shock loads, Low noise applications suitable, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066233 |
| Product Name | Flame Retardant Belts |
| Application | Inclined Conveying; Decline belt, Incline belt, Check-in belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.3228 inch (8.2 mm) |