Habasit America General Purpose Belts H100066232

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated, Low friction conveying side
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated, Low friction conveying side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066232 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066232
General Purpose Belts H100066232
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated, Low friction conveying side

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Special Features: Abrasion resistant, Reverse side coated, Low friction conveying side

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066232
Product Name General Purpose Belts
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Nonwoven PVC Belts - H250000462 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Rubber; Rubber modified TPE
Thickness 0.1400 inch (3.56 mm)
View Details
Balanced Weave Belting - B-48-24-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4800 lbs (0.2177 kg)
View Details