Habasit America Nonwoven PVC Belts H250000462

Description
Product Group: PVC Belts Product Sub-Group: Nonwoven PVC Belts Main Industry Segments: Convenience food, Fruit, Poultry, Ready meals, Red meat, Vegetables Applications: Food processing/conveying belt Special Features: No delamination, Powerturn suitable, Good lace retention, Edges wear resistant, Antimicrobially equipped
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Nonwoven PVC Belts Main Industry Segments: Convenience food, Fruit, Poultry, Ready meals, Red meat, Vegetables Applications: Food processing/conveying belt Special Features: No delamination, Powerturn suitable, Good lace retention, Edges wear resistant, Antimicrobially equipped
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonwoven PVC Belts - H250000462 - Habasit America
Suwanee, GA, United States
Nonwoven PVC Belts
H250000462
Nonwoven PVC Belts H250000462
Product Group: PVC Belts Product Sub-Group: Nonwoven PVC Belts Main Industry Segments: Convenience food, Fruit, Poultry, Ready meals, Red meat, Vegetables Applications: Food processing/conveying belt Special Features: No delamination, Powerturn suitable, Good lace retention, Edges wear resistant, Antimicrobially equipped

Product Group: PVC Belts
Product Sub-Group: Nonwoven PVC Belts
Main Industry Segments: Convenience food, Fruit, Poultry, Ready meals, Red meat, Vegetables
Applications: Food processing/conveying belt
Special Features: No delamination, Powerturn suitable, Good lace retention, Edges wear resistant, Antimicrobially equipped

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000462
Product Name Nonwoven PVC Belts
Application Food & Beverage Processing; Food processing/conveying belt
Material Rubber; Rubber modified TPE
Thickness 0.1400 inch (3.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 63 Electrically Conductive - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Flame Retardant Belts - H250000269 - Habasit America
Specs
Application Packaging; Transfer belt, Diverting belt, Accumulation belt, Light package handling
Material RFL fabric
Thickness 0.1098 inch (2.79 mm)
View Details
Balanced Weave Belting - B-18-10-4 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.8283 lbs (0.3757 kg)
View Details