Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt
Special Features: Antistatic, Flame retardant, Low noise applications suitable, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066228 |
| Product Name | Flame Retardant Belts |
| Application | Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1181 inch (3 mm) |