Habasit America General Purpose Belts H100066225

Description
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Transfer belt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Transfer belt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066225 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066225
General Purpose Belts H100066225
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Transfer belt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant

Product Group: TPO Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Transfer belt
Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066225
Product Name General Purpose Belts
Application Transfer belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
General Purpose Conveyor Belts - H100066142 - Habasit America
Specs
Application Transfer belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1535 inch (3.9 mm)
View Details
Balanced Weave Belting - B-60-26-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1983 lbs (0.0899 kg)
View Details