Habasit America General Purpose Conveyor Belts H100066142

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Transfer belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Transfer belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066142 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066142
General Purpose Conveyor Belts H100066142
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Transfer belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers
Applications: Transfer belt
Special Features: Antistatic, Abrasion resistant, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066142
Product Name General Purpose Conveyor Belts
Application Transfer belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1535 inch (3.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Rubber Cleated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Construction; Elevator; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Pulp & Paper
Material Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Bare Fabric Belts - H100066294 - Habasit America
Specs
Application Dough sheeter
Material Polyester; Polyester (PET)
Thickness 0.0512 inch (1.3 mm)
View Details
 - BRT12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details