Habasit America Antistick Belts H100066211

Description
Product Group: TPO Belts Product Sub-Group: Antistick Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Decline belt, Incline belt Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent release, Chemical resistant, Abrasion resistant, Dimensionally stable, High hydrolysis resistant
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: Antistick Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Decline belt, Incline belt Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent release, Chemical resistant, Abrasion resistant, Dimensionally stable, High hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistick Belts - H100066211 - Habasit America
Suwanee, GA, United States
Antistick Belts
H100066211
Antistick Belts H100066211
Product Group: TPO Belts Product Sub-Group: Antistick Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Decline belt, Incline belt Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent release, Chemical resistant, Abrasion resistant, Dimensionally stable, High hydrolysis resistant

Product Group: TPO Belts
Product Sub-Group: Antistick Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Decline belt, Incline belt
Special Features: Antistatic, Halogen free, UV resistant, Easy cleanability, Excellent release, Chemical resistant, Abrasion resistant, Dimensionally stable, High hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066211
Product Name Antistick Belts
Application Inclined Conveying; Decline belt, Incline belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.1772 inch (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Oil Resistant Belts - H250000700 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2091 inch (5.31 mm)
View Details
Balanced Weave Belting - B-24-24-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1367 lbs (0.0620 kg)
View Details