Product Group: PVC Belts
Main Industry Segments: Treadmill
Applications: Treadmill belt
Special Features: Antistatic, Laser markable, Maintenance-free, Abrasion resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066185 |
| Product Name | TMBE0517 |
| Application | Treadmill belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0984 inch (2.5 mm) |