Habasit America Flame Retardant Belts H700000089

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport Applications: Check-in belt Special Features: Flame retardant, High grip surface, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport Applications: Check-in belt Special Features: Flame retardant, High grip surface, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H700000089 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H700000089
Flame Retardant Belts H700000089
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport Applications: Check-in belt Special Features: Flame retardant, High grip surface, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport
Applications: Check-in belt
Special Features: Flame retardant, High grip surface, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700000089
Product Name Flame Retardant Belts
Application Check-in belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2953 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 55 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
 - BRT24X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details
Balanced Weave Belting - B-18-14-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2717 lbs (0.1232 kg)
View Details