Habasit America General Purpose Conveyor Belts H100066154

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt, Power turn belt Special Features: Antistatic, Abrasion resistant, Powerturn suitable, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt, Power turn belt Special Features: Antistatic, Abrasion resistant, Powerturn suitable, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066154 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066154
General Purpose Conveyor Belts H100066154
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards Applications: Infeed belt, Decline belt, Incline belt, Inserting belt, Power turn belt Special Features: Antistatic, Abrasion resistant, Powerturn suitable, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers, Wood panel and boards
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt, Power turn belt
Special Features: Antistatic, Abrasion resistant, Powerturn suitable, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066154
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt, Power turn belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 64 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
Oil Resistant Belts (Habasit HySAN) - H100066083 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
View Details
Balanced Weave Belting - B-12-10.66-4 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4308 lbs (0.1954 kg)
View Details