Habasit America Bare Fabric Belts H100066147

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H100066147 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H100066147
Bare Fabric Belts H100066147
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Biscuit and Crackers Applications: Dough belt, Food processing/conveying belt

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Pastry, Biscuit and Crackers
Applications: Dough belt, Food processing/conveying belt

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066147
Product Name Bare Fabric Belts
Application Food & Beverage Processing; Dough belt, Food processing/conveying belt
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 02 FDA General Purpose - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Polymate Nonwoven Belts - H250000070 - Habasit America
Specs
Application Infeed belt, Transfer belt
Material Teflon; Teflon (PTFE)
Thickness 0.1500 inch (3.81 mm)
View Details
Balanced Weave Belting - B-84-84-20 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1000 lbs (0.0454 kg)
View Details