Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Cardboard converting, Distribution centers, Paper manufacturing and processing
Applications: Decline belt, Incline belt, Acceleration belt, Paper handling belt
Special Features: Robustness, Abrasion resistant, Temperature variation resistant, Constant coefficient of friction, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100189 |
| Product Name | HAL-12E |
| Application | Inclined Conveying; Pulp & Paper; Decline belt, Incline belt, Acceleration belt, Paper handling belt |
| Material | EPDM; Rubber; Rubber (EPDM) |
| Thickness | 0.0984 inch (2.5 mm) |