Habasit America General Purpose Conveyor Belts H100066140

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066140 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066140
General Purpose Conveyor Belts H100066140
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt Special Features: Antistatic, Abrasion resistant, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt
Special Features: Antistatic, Abrasion resistant, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066140
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Transfer belt, Inserting belt, Inspection/control belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Edge Sealing - H090037297 - Habasit America
Specs
Material Polyester; TPU Polyester
View Details
Balanced Weave Belting - B-36-12-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4600 lbs (0.2086 kg)
View Details