Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Diverting belt, Treadliner belt, Accumulation belt, Food processing/conveying
Special Features: Antistatic
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066115 |
| Product Name | Bare Fabric Belts |
| Application | Food & Beverage Processing; Diverting belt, Treadliner belt, Accumulation belt, Food processing/conveying belt |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0669 inch (1.7 mm) |