Habasit America General Purpose Belts H100066106

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Antistatic
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Antistatic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066106 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066106
General Purpose Belts H100066106
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Antistatic

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Special Features: Antistatic

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066106
Product Name General Purpose Belts
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
 - BFGS24XFT - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
View Details
Oil Resistant Belts - H250000894 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1500 inch (3.81 mm)
View Details