Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Gypsum boards, Letter sorting, General conveying, Distribution centers, Wood panel and boards
Applications: Bunker belt, Delivery belt, Transfer belt, Forming head belt, Forming line/spreading belt
Special Features: Antistatic, Abrasion resistant, Dimensionally stable, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066096 |
| Product Name | Premium Line Belts |
| Application | Bunker belt, Delivery belt, Transfer belt, Forming head belt, Forming line/spreading belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0984 inch (2.5 mm) |