Habasit America Premium Line Belts H100065373

Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Solid wood, Electronics, Wood surfacing, Automotive components Applications: Infeed belt, Decline belt, Sorting belt, Delivery belt, Transfer belt, Processing belt Special Features: Antistatic, Cut resistant, Dimensionally stable, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Solid wood, Electronics, Wood surfacing, Automotive components Applications: Infeed belt, Decline belt, Sorting belt, Delivery belt, Transfer belt, Processing belt Special Features: Antistatic, Cut resistant, Dimensionally stable, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Line Belts - H100065373 - Habasit America
Suwanee, GA, United States
Premium Line Belts
H100065373
Premium Line Belts H100065373
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Solid wood, Electronics, Wood surfacing, Automotive components Applications: Infeed belt, Decline belt, Sorting belt, Delivery belt, Transfer belt, Processing belt Special Features: Antistatic, Cut resistant, Dimensionally stable, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Solid wood, Electronics, Wood surfacing, Automotive components
Applications: Infeed belt, Decline belt, Sorting belt, Delivery belt, Transfer belt, Processing belt
Special Features: Antistatic, Cut resistant, Dimensionally stable, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100065373
Product Name Premium Line Belts
Application Infeed belt, Decline belt, Sorting belt, Delivery belt, Transfer belt, Processing belt
Material Nonwoven (fleece)
Thickness 0.0945 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
 - BFGS36X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details
Standard Pitch Belt - F-12 - Megadyne Americas
Specs
Application General Purpose; Food & Beverage Processing (optional feature)
Material Kevlar (optional feature); Polyurethane
Features Rated for Sanitary (Food) Applications (optional feature); Perforated; Cleated / Ribbed; Open-ended (optional feature)
View Details
P.50-401 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details