Furnace Belt Company Limited Standard Duty Flat Wire Belting 1/2 x 1 Modified

Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.
Description
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Flat Wire Belting - 1/2 x 1 Modified - Furnace Belt Company Limited
Buffalo, NY, USA
Standard Duty Flat Wire Belting
1/2 x 1 Modified
Standard Duty Flat Wire Belting 1/2 x 1 Modified
You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more. Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

You'll find our standard duty flat wire belting suitable for most general conveying applications. They are available in several mesh specifications, with 1" x 1" and 1/2" x 1" being the most commonly used. A wide variety of other sizes are available upon request. These belts can be manufactured in widths ranging from 7" to 192", and to any desired length. Talk to us to learn more.
Standard duty mesh specifications are made from three common materials: C-1008 low carbon galvanized steel, C-1040/C-1055 high carbon steel and type 304 stainless steel (other materials are available upon request). Standard duty belts are normally equipped with clinched edge (except for True 1/2" x 1/2") to prevent mesh shrinkage on the rods, but can also be furnished with button-head welded edges.

Supplier's Site

Technical Specifications

  Furnace Belt Company Limited
Product Category Conveyor Belts
Product Number 1/2 x 1 Modified
Product Name Standard Duty Flat Wire Belting
Application High Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 77 High Friction Green - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
 - FPLDLS1 - Ashland Conveyor Products
Ashland Conveyor Products
View Details
Polyurethane Knitted Endless Belt - P5102 - Megadyne Americas
Specs
Application General Purpose
Material Cotton / Canvas; Polyurethane
Thickness 0.0709 inch (1.8 mm)
View Details
P.25-408 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details